Vishay Intertechnology, Inc. RES 100 OHM 1/2W 5% AXIAL CMF55100R00JHEK

Description
RES 100ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/2W 5% AXIAL - CMF55100R00JHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W 5% AXIAL
CMF55100R00JHEK
RES 100 OHM 1/2W 5% AXIAL CMF55100R00JHEK
RES 100ohm 1/2W 5% AXIAL

RES 100ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55100R00JHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00JHEK-ND
Through Hole Resistors CMF55100R00JHEK-ND
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 100 5% T-2 Ek E3 Vishay - 68P0304 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 100 5% T-2 Ek E3 Vishay
68P0304
Cmf-55 100 5% T-2 Ek E3 Vishay 68P0304
CMF-55 100 5% T-2 EK e3

CMF-55 100 5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00JHEK CMF55100R00JHEK-ND 68P0304
Product Name RES 100 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 100 5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details