Vishay Intertechnology, Inc. Through Hole Resistors CMF55100R00FKR639

Description
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55100R00FKR639-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00FKR639-ND
Through Hole Resistors CMF55100R00FKR639-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55100R00FKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55100R00FKR639
Metal Film Resistors - CMF55100R00FKR639
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,100Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7340 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7340
Resistor,metal Film,100Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7340
Resistor,Metal Film,100Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,100Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00FKR639-ND CMF55100R00FKR639 40C7340
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,100Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details