Vishay Intertechnology, Inc. RES 100 OHM 1/2W 1% AXIAL CMF55100R00FKEK70

Description
RES 100ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/2W 1% AXIAL - CMF55100R00FKEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W 1% AXIAL
CMF55100R00FKEK70
RES 100 OHM 1/2W 1% AXIAL CMF55100R00FKEK70
RES 100ohm 1/2W 1% AXIAL

RES 100ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55100R00FKEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00FKEK70-ND
Through Hole Resistors CMF55100R00FKEK70-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 100 1% T-1 Ek E3 Vishay - 68P0291 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 100 1% T-1 Ek E3 Vishay
68P0291
Cmf-55-70 100 1% T-1 Ek E3 Vishay 68P0291
CMF-55-70 100 1% T-1 EK e3

CMF-55-70 100 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00FKEK70 CMF55100R00FKEK70-ND 68P0291
Product Name RES 100 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 100 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details