Vishay Intertechnology, Inc. Metal Film Resistors - CMF55100R00FHRE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55100R00FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55100R00FHRE70
Metal Film Resistors - CMF55100R00FHRE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55100R00FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00FHRE70-ND
Through Hole Resistors CMF55100R00FHRE70-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 100 Ohm, +/1 Percent, 50 Ppm Vishay - 40C7327 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 100 Ohm, +/1 Percent, 50 Ppm Vishay
40C7327
Cmf55, 100 Ohm, +/1 Percent, 50 Ppm Vishay 40C7327
CMF55, 100 Ohm, +/- 1 Percent, 50 ppm

CMF55, 100 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00FHRE70 CMF55100R00FHRE70-ND 40C7327
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 100 Ohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details