Vishay Intertechnology, Inc. RES 100 OHM 1/2W 1% AXIAL CMF55100R00FHEB70

Description
RES 100ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/2W 1% AXIAL - CMF55100R00FHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W 1% AXIAL
CMF55100R00FHEB70
RES 100 OHM 1/2W 1% AXIAL CMF55100R00FHEB70
RES 100ohm 1/2W 1% AXIAL

RES 100ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55100R00FHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00FHEB70-ND
Through Hole Resistors CMF55100R00FHEB70-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 100 1% T-2 Eb E3 Vishay - 68P0284 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 100 1% T-2 Eb E3 Vishay
68P0284
Cmf-55-70 100 1% T-2 Eb E3 Vishay 68P0284
CMF-55-70 100 1% T-2 EB e3

CMF-55-70 100 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00FHEB70 CMF55100R00FHEB70-ND 68P0284
Product Name RES 100 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 100 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details