Vishay Intertechnology, Inc. Through Hole Resistors CMF55100R00DHRE

Description
100 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55100R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00DHRE-ND
Through Hole Resistors CMF55100R00DHRE-ND
100 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100 OHM 1/2W .5% AXIAL - CMF55100R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W .5% AXIAL
CMF55100R00DHRE
RES 100 OHM 1/2W .5% AXIAL CMF55100R00DHRE
RES 100ohm 1/2W .5% AXIAL

RES 100ohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,100Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C7315 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C7315
Resistor,metal Film,100Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C7315
Resistor,Metal Film,100Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,100Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00DHRE-ND CMF55100R00DHRE 40C7315
Product Name Through Hole Resistors RES 100 OHM 1/2W .5% AXIAL Resistor,metal Film,100Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details