Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF55100R00DHR6

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100ohms .5%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100ohms .5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55100R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55100R00DHR6
Vishay/DaleMetal Film Resistors - CMF55100R00DHR6
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100ohms .5%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100ohms .5%

Supplier's Site
Through Hole Resistors - 541-CMF55100R00DHR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55100R00DHR6CT-ND
Through Hole Resistors 541-CMF55100R00DHR6CT-ND
100 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55100R00DHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55100R00DHR6TR-ND
Through Hole Resistors 541-CMF55100R00DHR6TR-ND
100 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55100R00DHR6 541-CMF55100R00DHR6CT-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details