Vishay Intertechnology, Inc. RES 100 OHM 1/2W .5% AXIAL CMF55100R00DHEA

Description
RES 100ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/2W .5% AXIAL - CMF55100R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W .5% AXIAL
CMF55100R00DHEA
RES 100 OHM 1/2W .5% AXIAL CMF55100R00DHEA
RES 100ohm 1/2W .5% AXIAL

RES 100ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55100R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55100R00DHEA-ND
Through Hole Resistors CMF55100R00DHEA-ND
100 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 100 .5% T-2 Ea E3 Vishay - 68P0280 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 100 .5% T-2 Ea E3 Vishay
68P0280
Cmf-55 100 .5% T-2 Ea E3 Vishay 68P0280
CMF-55 100 .5% T-2 EA e3

CMF-55 100 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00DHEA CMF55100R00DHEA-ND 68P0280
Product Name RES 100 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 100 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details