Vishay Intertechnology, Inc. Metal Film Resistors - CMF55100R00BEEB

Description
Metal Film Resistors - Through Hole 100ohm .1% 25PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 100ohm .1% 25PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55100R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55100R00BEEB
Metal Film Resistors - CMF55100R00BEEB
Metal Film Resistors - Through Hole 100ohm .1% 25PPM 1/4W

Metal Film Resistors - Through Hole 100ohm .1% 25PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF100HBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF100HBCT-ND
Through Hole Resistors CMF100HBCT-ND
100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF100HBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF100HBTR-ND
Through Hole Resistors CMF100HBTR-ND
100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 100R, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4546 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4546
Res, 100R, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4546
RES, 100R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 100R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55100R00BEEB CMF100HBCT-ND 13AJ4546
Product Name Metal Film Resistors - Through Hole Resistors Res, 100R, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details