Vishay Precision Group RES 100K OHM 1/2W 0.1% AXIAL CMF55100K00BEEB

Description
RES 100Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/2W 0.1% AXIAL - CMF55100K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W 0.1% AXIAL
CMF55100K00BEEB
RES 100K OHM 1/2W 0.1% AXIAL CMF55100K00BEEB
RES 100Kohm 1/2W 0.1% AXIAL

RES 100Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF100KHBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF100KHBCT-ND
Through Hole Resistors CMF100KHBCT-ND
100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF100KHBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF100KHBTR-ND
Through Hole Resistors CMF100KHBTR-ND
100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 100 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay - 83R8118 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay
83R8118
Metal Film Resistor, 100 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay 83R8118
METAL FILM RESISTOR, 100 KOHM, 500 MW, 0.1%, FULL REEL; Resistance:100kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:PrecisionRoHS Compliant: Yes

METAL FILM RESISTOR, 100 KOHM, 500 MW, 0.1%, FULL REEL; Resistance:100kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 100 Kohm, 500 Mw, 0.1%; Resistance Vishay - 68P0239 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Kohm, 500 Mw, 0.1%; Resistance Vishay
68P0239
Metal Film Resistor, 100 Kohm, 500 Mw, 0.1%; Resistance Vishay 68P0239
METAL FILM RESISTOR, 100 KOHM, 500 MW, 0.1%; Resistance:100kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100 KOHM, 500 MW, 0.1%; Resistance:100kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF55100K00BEEB CMF100KHBCT-ND 83R8118 68P0239
Product Name RES 100K OHM 1/2W 0.1% AXIAL Through Hole Resistors Metal Film Resistor, 100 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay Metal Film Resistor, 100 Kohm, 500 Mw, 0.1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details