Vishay Intertechnology, Inc. RES 9K OHM 1/4W 0.1% AXIAL CMF509K0000BHEB

Description
RES 9Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 9Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9K OHM 1/4W 0.1% AXIAL - CMF509K0000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 1/4W 0.1% AXIAL
CMF509K0000BHEB
RES 9K OHM 1/4W 0.1% AXIAL CMF509K0000BHEB
RES 9Kohm 1/4W 0.1% AXIAL

RES 9Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF509K0000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF509K0000BHEB-ND
Through Hole Resistors CMF509K0000BHEB-ND
9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 9K .1% T-2 Eb E3 Vishay - 67P8417 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 9K .1% T-2 Eb E3 Vishay
67P8417
Cmf-50 9K .1% T-2 Eb E3 Vishay 67P8417
CMF-50 9K .1% T-2 EB e3

CMF-50 9K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF509K0000BHEB CMF509K0000BHEB-ND 67P8417
Product Name RES 9K OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf-50 9K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details