Vishay Intertechnology, Inc. Through Hole Resistors CMF5095K300FKEK

Description
95.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
95.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5095K300FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5095K300FKEK-ND
Through Hole Resistors CMF5095K300FKEK-ND
95.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 95.3K OHM 1/4W 1% AXIAL - CMF5095K300FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/4W 1% AXIAL
CMF5095K300FKEK
RES 95.3K OHM 1/4W 1% AXIAL CMF5095K300FKEK
RES 95.3Kohm 1/4W 1% AXIAL

RES 95.3Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 95.3K 1% T-1 Ek E3 Vishay - 67P8517 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 95.3K 1% T-1 Ek E3 Vishay
67P8517
Cmf-50 95.3K 1% T-1 Ek E3 Vishay 67P8517
CMF-50 95.3K 1% T-1 EK e3

CMF-50 95.3K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5095K300FKEK-ND CMF5095K300FKEK 67P8517
Product Name Through Hole Resistors RES 95.3K OHM 1/4W 1% AXIAL Cmf-50 95.3K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details