Vishay Intertechnology, Inc. RES 95.3K OHM 1/4W 1% AXIAL CMF5095K300FHEA

Description
RES 95.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/4W 1% AXIAL - CMF5095K300FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/4W 1% AXIAL
CMF5095K300FHEA
RES 95.3K OHM 1/4W 1% AXIAL CMF5095K300FHEA
RES 95.3Kohm 1/4W 1% AXIAL

RES 95.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5095K300FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5095K300FHEA-ND
Through Hole Resistors CMF5095K300FHEA-ND
95.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 95.3K 1% T-2 Ea E3 Vishay - 67P8512 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 95.3K 1% T-2 Ea E3 Vishay
67P8512
Cmf-50 95.3K 1% T-2 Ea E3 Vishay 67P8512
CMF-50 95.3K 1% T-2 EA e3

CMF-50 95.3K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5095K300FHEA CMF5095K300FHEA-ND 67P8512
Product Name RES 95.3K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 95.3K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers