Vishay Intertechnology, Inc. Through Hole Resistors - CMF50942R00BEEB CMF50942R00BEEB

Description
Manufacturer: Vishay Win Source Part Number: 1005924-CMF50942R00B EEB Packaging: Reel - TR Features: Flame Retardant Coating, Moisture Resistant, Safety Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 942 Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1005924-CMF50942R00B EEB Packaging: Reel - TR Features: Flame Retardant Coating, Moisture Resistant, Safety Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 942 Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - CMF50942R00BEEB
1005924-CMF50942R00BEEB
Through Hole Resistors - CMF50942R00BEEB 1005924-CMF50942R00BEEB
Manufacturer: Vishay Win Source Part Number: 1005924-CMF50942R00B EEB Packaging: Reel - TR Features: Flame Retardant Coating, Moisture Resistant, Safety Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 942 Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1005924-CMF50942R00BEEB
Packaging: Reel - TR
Features: Flame Retardant Coating, Moisture Resistant, Safety
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 942
Composition: Metal Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RES 942 OHM 1/4W .1% AXIAL - CMF50942R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 942 OHM 1/4W .1% AXIAL
CMF50942R00BEEB
RES 942 OHM 1/4W .1% AXIAL CMF50942R00BEEB
RES 942ohm 1/4W .1% AXIAL

RES 942ohm 1/4W .1% AXIAL

Supplier's Site
942 OHM 4W Resistor - 53-CMF50942R00BEEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
942 OHM 4W Resistor
53-CMF50942R00BEEB
942 OHM 4W Resistor 53-CMF50942R00BEEB
RES 942 OHM 1/4W .1% AXIAL Product overview: CMF50942R00BEEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 942 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 942 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50942R00BEEB can be used for catalog matching and distributor lookup.

RES 942 OHM 1/4W .1% AXIAL Product overview: CMF50942R00BEEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 942 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 942 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50942R00BEEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF50942R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50942R00BEEB-ND
Through Hole Resistors CMF50942R00BEEB-ND
942 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

942 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 942 .1% T-9 Eb E3 Vishay - 67P8506 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 942 .1% T-9 Eb E3 Vishay
67P8506
Cmf-50 942 .1% T-9 Eb E3 Vishay 67P8506
CMF-50 942 .1% T-9 EB e3

CMF-50 942 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1005924-CMF50942R00BEEB CMF50942R00BEEB 53-CMF50942R00BEEB CMF50942R00BEEB-ND 67P8506
Product Name Through Hole Resistors - CMF50942R00BEEB RES 942 OHM 1/4W .1% AXIAL 942 OHM 4W Resistor Through Hole Resistors Cmf-50 942 .1% T-9 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Resistance Range 942 ohms 942 ohms 942 ohms 942 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.2500 watts 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details