Vishay Intertechnology, Inc. RES 90.9K OHM 1/4W 1% AXIAL CMF5090K900FKBF

Description
RES 90.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/4W 1% AXIAL - CMF5090K900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/4W 1% AXIAL
CMF5090K900FKBF
RES 90.9K OHM 1/4W 1% AXIAL CMF5090K900FKBF
RES 90.9Kohm 1/4W 1% AXIAL

RES 90.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5090K900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5090K900FKBF-ND
Through Hole Resistors CMF5090K900FKBF-ND
90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,909Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5660 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5660
Resistor,metal Film,909Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5660
Resistor,Metal Film,909KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,909KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5090K900FKBF CMF5090K900FKBF-ND 40C5660
Product Name RES 90.9K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,909Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers