Vishay Intertechnology, Inc. RES 909 OHM 1/4W 1% AXIAL CMF50909R00FKEA

Description
RES 909ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/4W 1% AXIAL - CMF50909R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/4W 1% AXIAL
CMF50909R00FKEA
RES 909 OHM 1/4W 1% AXIAL CMF50909R00FKEA
RES 909ohm 1/4W 1% AXIAL

RES 909ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50909R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50909R00FKEA-ND
Through Hole Resistors CMF50909R00FKEA-ND
909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 909 1% T-1 Ea E3 Vishay - 67P8477 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 909 1% T-1 Ea E3 Vishay
67P8477
Cmf-50 909 1% T-1 Ea E3 Vishay 67P8477
CMF-50 909 1% T-1 EA e3

CMF-50 909 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50909R00FKEA CMF50909R00FKEA-ND 67P8477
Product Name RES 909 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 909 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers