Vishay Intertechnology, Inc. RES 909 OHM 1/4W .1% AXIAL CMF50909R00BERE

Description
RES 909ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/4W .1% AXIAL - CMF50909R00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/4W .1% AXIAL
CMF50909R00BERE
RES 909 OHM 1/4W .1% AXIAL CMF50909R00BERE
RES 909ohm 1/4W .1% AXIAL

RES 909ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50909R00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50909R00BERE-ND
Through Hole Resistors CMF50909R00BERE-ND
909 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50909R00BERE CMF50909R00BERE-ND
Product Name RES 909 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details