Vishay Intertechnology, Inc. Metal Film Resistors - CMF508K2000FKEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF508K2000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF508K2000FKEA
Metal Film Resistors - CMF508K2000FKEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF508K2000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF508K2000FKEA-ND
Through Hole Resistors CMF508K2000FKEA-ND
8.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 8.2K 1% T-1 Ea E3 Vishay - 67P8266 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 8.2K 1% T-1 Ea E3 Vishay
67P8266
Cmf-50 8.2K 1% T-1 Ea E3 Vishay 67P8266
CMF-50 8.2K 1% T-1 EA e3

CMF-50 8.2K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF508K2000FKEA CMF508K2000FKEA-ND 67P8266
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 8.2K 1% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details