Vishay Intertechnology, Inc. RES 8.2K OHM 1/4W 1% AXIAL CMF508K2000FKBF

Description
RES 8.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/4W 1% AXIAL - CMF508K2000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/4W 1% AXIAL
CMF508K2000FKBF
RES 8.2K OHM 1/4W 1% AXIAL CMF508K2000FKBF
RES 8.2Kohm 1/4W 1% AXIAL

RES 8.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF508K2000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF508K2000FKBF-ND
Through Hole Resistors CMF508K2000FKBF-ND
8.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 8.2 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5611 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 8.2 Kohm, +/1 Percent, 100 Ppm Vishay
40C5611
Cmf50, 8.2 Kohm, +/1 Percent, 100 Ppm Vishay 40C5611
CMF50, 8.2 kOhm, +/- 1 Percent, 100 ppm

CMF50, 8.2 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF508K2000FKBF CMF508K2000FKBF-ND 40C5611
Product Name RES 8.2K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 8.2 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details