Vishay Intertechnology, Inc. Through Hole Resistors CMF508K0600FEEK

Description
8.06 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.06 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF508K0600FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF508K0600FEEK-ND
Through Hole Resistors CMF508K0600FEEK-ND
8.06 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF508K0600FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF508K0600FEEK
Metal Film Resistors - CMF508K0600FEEK
Metal Film Resistors - Through Hole CMF-50 8.06K 1% T-9 EK e3

Metal Film Resistors - Through Hole CMF-50 8.06K 1% T-9 EK e3

Supplier's Site
Cmf-50 8.06K 1% T-9 Ek E3 Vishay - 67P8258 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 8.06K 1% T-9 Ek E3 Vishay
67P8258
Cmf-50 8.06K 1% T-9 Ek E3 Vishay 67P8258
CMF-50 8.06K 1% T-9 EK e3

CMF-50 8.06K 1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF508K0600FEEK-ND CMF508K0600FEEK 67P8258
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 8.06K 1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details