Vishay Intertechnology, Inc. RES 89.8 OHM 1/4W .1% AXIAL CMF5089R800BHEK

Description
RES 89.8ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 89.8ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 89.8 OHM 1/4W .1% AXIAL - CMF5089R800BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 89.8 OHM 1/4W .1% AXIAL
CMF5089R800BHEK
RES 89.8 OHM 1/4W .1% AXIAL CMF5089R800BHEK
RES 89.8ohm 1/4W .1% AXIAL

RES 89.8ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5089R800BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5089R800BHEK-ND
Through Hole Resistors CMF5089R800BHEK-ND
89.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

89.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 89.8 .1% T-2 Ek E3 Vishay - 67P8416 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 89.8 .1% T-2 Ek E3 Vishay
67P8416
Cmf-50 89.8 .1% T-2 Ek E3 Vishay 67P8416
CMF-50 89.8 .1% T-2 EK e3

CMF-50 89.8 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5089R800BHEK CMF5089R800BHEK-ND 67P8416
Product Name RES 89.8 OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 89.8 .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 89.8 ohms 89.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details