89.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 89.8ohm 1/4W .1% AXIAL
CMF-50 89.8 .1% T-2 B14
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5089R800BHBF-ND | CMF5089R800BHBF | 67P8415 |
| Product Name | Through Hole Resistors | RES 89.8 OHM 1/4W .1% AXIAL | Cmf-50 89.8 .1% T-2 B14 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 89.8 ohms | 89.8 ohms |