Vishay Intertechnology, Inc. RES 88.7 OHM 1/4W 1% AXIAL CMF5088R700FHEK

Description
RES 88.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 88.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7 OHM 1/4W 1% AXIAL - CMF5088R700FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1/4W 1% AXIAL
CMF5088R700FHEK
RES 88.7 OHM 1/4W 1% AXIAL CMF5088R700FHEK
RES 88.7ohm 1/4W 1% AXIAL

RES 88.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5088R700FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5088R700FHEK-ND
Through Hole Resistors CMF5088R700FHEK-ND
88.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5088R700FHEK CMF5088R700FHEK-ND
Product Name RES 88.7 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details