Vishay Intertechnology, Inc. RES 887 OHM 1/4W 1% AXIAL CMF50887R00FHBF

Description
RES 887ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1/4W 1% AXIAL - CMF50887R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/4W 1% AXIAL
CMF50887R00FHBF
RES 887 OHM 1/4W 1% AXIAL CMF50887R00FHBF
RES 887ohm 1/4W 1% AXIAL

RES 887ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50887R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50887R00FHBF-ND
Through Hole Resistors CMF50887R00FHBF-ND
887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 887 1% T-2 B14 Vishay - 67P8411 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 887 1% T-2 B14 Vishay
67P8411
Cmf-50 887 1% T-2 B14 Vishay 67P8411
CMF-50 887 1% T-2 B14

CMF-50 887 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50887R00FHBF CMF50887R00FHBF-ND 67P8411
Product Name RES 887 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 887 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers