Vishay Intertechnology, Inc. RES 82K OHM 1/4W 5% AXIAL CMF5082K000JKEB

Description
RES 82Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 82Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 1/4W 5% AXIAL - CMF5082K000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1/4W 5% AXIAL
CMF5082K000JKEB
RES 82K OHM 1/4W 5% AXIAL CMF5082K000JKEB
RES 82Kohm 1/4W 5% AXIAL

RES 82Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5082K000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5082K000JKEB-ND
Through Hole Resistors CMF5082K000JKEB-ND
82 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 82K 5% T-1 Eb E3 Vishay - 67P8326 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 82K 5% T-1 Eb E3 Vishay
67P8326
Cmf-50 82K 5% T-1 Eb E3 Vishay 67P8326
CMF-50 82K 5% T-1 EB e3

CMF-50 82K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5082K000JKEB CMF5082K000JKEB-ND 67P8326
Product Name RES 82K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 82K 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details