Vishay Intertechnology, Inc. RES 825 OHM 1% 50PPM 1/4W CMF50825R00FHEB

Description
RES 825ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 825ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1% 50PPM 1/4W - CMF50825R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1% 50PPM 1/4W
CMF50825R00FHEB
RES 825 OHM 1% 50PPM 1/4W CMF50825R00FHEB
RES 825ohm 1% 50PPM 1/4W

RES 825ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF825QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF825QFTR-ND
Through Hole Resistors CMF825QFTR-ND
825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF825QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF825QFCT-ND
Through Hole Resistors CMF825QFCT-ND
825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50825R00FHEB CMF825QFTR-ND
Product Name RES 825 OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers