Vishay Intertechnology, Inc. RES 806 OHM 1/4W 1% AXIAL CMF50806R00FHEB

Description
RES 806ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/4W 1% AXIAL - CMF50806R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/4W 1% AXIAL
CMF50806R00FHEB
RES 806 OHM 1/4W 1% AXIAL CMF50806R00FHEB
RES 806ohm 1/4W 1% AXIAL

RES 806ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF806QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF806QFCT-ND
Through Hole Resistors CMF806QFCT-ND
806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF806QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF806QFTR-ND
Through Hole Resistors CMF806QFTR-ND
806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
806 OHM 4W Resistor - 53-CMF50806R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
806 OHM 4W Resistor
53-CMF50806R00FHEB
806 OHM 4W Resistor 53-CMF50806R00FHEB
RES 806 OHM 1/4W 1% AXIAL Product overview: CMF50806R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 806 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 806 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50806R00FHEB can be used for catalog matching and distributor lookup.

RES 806 OHM 1/4W 1% AXIAL Product overview: CMF50806R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 806 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 806 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50806R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF50806R00FHEB CMF806QFCT-ND 53-CMF50806R00FHEB
Product Name RES 806 OHM 1/4W 1% AXIAL Through Hole Resistors 806 OHM 4W Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details