Vishay Precision Group 4W Resistor CMF507K5000FHEB

Description
7.5kR 1% Metal Film Resistor, 1/4W, Axial, 175°C Product overview: CMF507K5000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF507K5000FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7.5kR 1% Metal Film Resistor, 1/4W, Axial, 175°C Product overview: CMF507K5000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF507K5000FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF507K5000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5kR 1% Metal Film Resistor, 1/4W, Axial, 175°C Product overview: CMF507K5000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF507K5000FHEB can be used for catalog matching and distributor lookup.

7.5kR 1% Metal Film Resistor, 1/4W, Axial, 175°C Product overview: CMF507K5000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF507K5000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF7.50KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7.50KQFCT-ND
Through Hole Resistors CMF7.50KQFCT-ND
7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF7.50KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7.50KQFTR-ND
Through Hole Resistors CMF7.50KQFTR-ND
7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.50K OHM 1/4W 1% AXIAL - CMF507K5000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1/4W 1% AXIAL
CMF507K5000FHEB
RES 7.50K OHM 1/4W 1% AXIAL CMF507K5000FHEB
RES 7.50Kohm 1/4W 1% AXIAL

RES 7.50Kohm 1/4W 1% AXIAL

Supplier's Site
RES 7.50K OHM 1/4W 1% AXIAL - 873-CMF507K5000FHEB - Utmel Electronic Limited
Hong Kong, China
RES 7.50K OHM 1/4W 1% AXIAL
873-CMF507K5000FHEB
RES 7.50K OHM 1/4W 1% AXIAL 873-CMF507K5000FHEB
RES 7.50K OHM 1/4W 1% AXIAL

RES 7.50K OHM 1/4W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 7.5 Kohm, 250 Mw, 1%; Resistance Vishay - 83R8100 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 7.5 Kohm, 250 Mw, 1%; Resistance Vishay
83R8100
Resistor, Metal Film, 7.5 Kohm, 250 Mw, 1%; Resistance Vishay 83R8100
RESISTOR, METAL FILM, 7.5 KOHM, 250 MW, 1%; Resistance:7.5kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 7.5 KOHM, 250 MW, 1%; Resistance:7.5kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 7.5 Kohm, 250 Mw, 1%; Resistance Vishay - 67P8140 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 7.5 Kohm, 250 Mw, 1%; Resistance Vishay
67P8140
Metal Film Resistor, 7.5 Kohm, 250 Mw, 1%; Resistance Vishay 67P8140
METAL FILM RESISTOR, 7.5 KOHM, 250 MW, 1%; Resistance:7.5kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 7.5 KOHM, 250 MW, 1%; Resistance:7.5kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-CMF507K5000FHEB CMF7.50KQFCT-ND CMF507K5000FHEB 873-CMF507K5000FHEB 83R8100
Product Name 4W Resistor Through Hole Resistors RES 7.50K OHM 1/4W 1% AXIAL RES 7.50K OHM 1/4W 1% AXIAL Resistor, Metal Film, 7.5 Kohm, 250 Mw, 1%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm; Metal Film MetalFilm
Resistance Range 7500 ohms 7500 ohms 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers