Vishay Intertechnology, Inc. Metal Film Resistors - CMF507K5000BHEA

Description
Metal Film Resistors - Through Hole 1/8watt 7.5Kohms .1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 7.5Kohms .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF507K5000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF507K5000BHEA
Metal Film Resistors - CMF507K5000BHEA
Metal Film Resistors - Through Hole 1/8watt 7.5Kohms .1%

Metal Film Resistors - Through Hole 1/8watt 7.5Kohms .1%

Supplier's Site
Through Hole Resistors - CMF507K5000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF507K5000BHEA-ND
Through Hole Resistors CMF507K5000BHEA-ND
7.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 7.5K .1% T-2 Ea E3 Vishay - 67P8138 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 7.5K .1% T-2 Ea E3 Vishay
67P8138
Cmf-50 7.5K .1% T-2 Ea E3 Vishay 67P8138
CMF-50 7.5K .1% T-2 EA e3

CMF-50 7.5K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF507K5000BHEA CMF507K5000BHEA-ND 67P8138
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 7.5K .1% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details