Vishay Precision Group Metal Film Resistors - CMF507K1500FKKA

Description
Metal Film Resistors - Through Hole CMF-50 7.15K 1% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-50 7.15K 1% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF507K1500FKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF507K1500FKKA
Metal Film Resistors - CMF507K1500FKKA
Metal Film Resistors - Through Hole CMF-50 7.15K 1% T-1 K36

Metal Film Resistors - Through Hole CMF-50 7.15K 1% T-1 K36

Supplier's Site
Cmf-50 7.15K 1% T-1 K36 Vishay - 67P8131 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 7.15K 1% T-1 K36 Vishay
67P8131
Cmf-50 7.15K 1% T-1 K36 Vishay 67P8131
CMF-50 7.15K 1% T-1 K36

CMF-50 7.15K 1% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF507K1500FKKA 67P8131
Product Name Metal Film Resistors - Cmf-50 7.15K 1% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details