Vishay Intertechnology, Inc. RES 7.15K OHM 1/4W 1% AXIAL CMF507K1500FKEA

Description
RES 7.15Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.15Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/4W 1% AXIAL - CMF507K1500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/4W 1% AXIAL
CMF507K1500FKEA
RES 7.15K OHM 1/4W 1% AXIAL CMF507K1500FKEA
RES 7.15Kohm 1/4W 1% AXIAL

RES 7.15Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF507K1500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF507K1500FKEA-ND
Through Hole Resistors CMF507K1500FKEA-ND
7.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 7.15K 1% T-1 Ea E3 Vishay - 67P8129 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 7.15K 1% T-1 Ea E3 Vishay
67P8129
Cmf-50 7.15K 1% T-1 Ea E3 Vishay 67P8129
CMF-50 7.15K 1% T-1 EA e3

CMF-50 7.15K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF507K1500FKEA CMF507K1500FKEA-ND 67P8129
Product Name RES 7.15K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 7.15K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details