Vishay Intertechnology, Inc. RES 78.7 OHM 1/4W 1% AXIAL CMF5078R700FHEK

Description
RES 78.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 78.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 1/4W 1% AXIAL - CMF5078R700FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1/4W 1% AXIAL
CMF5078R700FHEK
RES 78.7 OHM 1/4W 1% AXIAL CMF5078R700FHEK
RES 78.7ohm 1/4W 1% AXIAL

RES 78.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5078R700FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5078R700FHEK-ND
Through Hole Resistors CMF5078R700FHEK-ND
78.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 78.7 1% T-2 Ek E3 Vishay - 67P8245 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 78.7 1% T-2 Ek E3 Vishay
67P8245
Cmf-50 78.7 1% T-2 Ek E3 Vishay 67P8245
CMF-50 78.7 1% T-2 EK e3

CMF-50 78.7 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5078R700FHEK CMF5078R700FHEK-ND 67P8245
Product Name RES 78.7 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 78.7 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers