Vishay Intertechnology, Inc. RES 787 OHM 1% 50PPM 1/4W CMF50787R00FHEB

Description
RES 787ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 787ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 1% 50PPM 1/4W - CMF50787R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1% 50PPM 1/4W
CMF50787R00FHEB
RES 787 OHM 1% 50PPM 1/4W CMF50787R00FHEB
RES 787ohm 1% 50PPM 1/4W

RES 787ohm 1% 50PPM 1/4W

Supplier's Site
787 OHM 4W Resistor - 53-CMF50787R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
787 OHM 4W Resistor
53-CMF50787R00FHEB
787 OHM 4W Resistor 53-CMF50787R00FHEB
RES 787 OHM 1/4W 1% AXIAL Product overview: CMF50787R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 787 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 787 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50787R00FHEB can be used for catalog matching and distributor lookup.

RES 787 OHM 1/4W 1% AXIAL Product overview: CMF50787R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 787 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 787 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50787R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF787QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF787QFCT-ND
Through Hole Resistors CMF787QFCT-ND
787 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF787QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF787QFTR-ND
Through Hole Resistors CMF787QFTR-ND
787 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 787 1% T-2 Eb E3 Vishay - 67P8257 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 787 1% T-2 Eb E3 Vishay
67P8257
Cmf-50 787 1% T-2 Eb E3 Vishay 67P8257
CMF-50 787 1% T-2 EB e3

CMF-50 787 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50787R00FHEB 53-CMF50787R00FHEB CMF787QFCT-ND 67P8257
Product Name RES 787 OHM 1% 50PPM 1/4W 787 OHM 4W Resistor Through Hole Resistors Cmf-50 787 1% T-2 Eb E3 Vishay
Resistance Range 787 ohms 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details