Vishay Intertechnology, Inc. RES 76.8 OHM 1/4W .5% AXIAL CMF5076R800DHR6

Description
RES 76.8ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1/4W .5% AXIAL - CMF5076R800DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1/4W .5% AXIAL
CMF5076R800DHR6
RES 76.8 OHM 1/4W .5% AXIAL CMF5076R800DHR6
RES 76.8ohm 1/4W .5% AXIAL

RES 76.8ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5076R800DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5076R800DHR6-ND
Through Hole Resistors CMF5076R800DHR6-ND
76.8 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 76.8 .5% T-2 Re6 Vishay - 67P8234 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 76.8 .5% T-2 Re6 Vishay
67P8234
Cmf-50 76.8 .5% T-2 Re6 Vishay 67P8234
CMF-50 76.8 .5% T-2 RE6

CMF-50 76.8 .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5076R800DHR6 CMF5076R800DHR6-ND 67P8234
Product Name RES 76.8 OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 76.8 .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76.8 ohms 76.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers