Vishay Intertechnology, Inc. Metal Film Resistors - CMF50768K00FNEA

Description
Metal Film Resistors - Through Hole CMF-50 768K 1% T-00 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 768K 1% T-00 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50768K00FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50768K00FNEA
Metal Film Resistors - CMF50768K00FNEA
Metal Film Resistors - Through Hole CMF-50 768K 1% T-00 EA e3

Metal Film Resistors - Through Hole CMF-50 768K 1% T-00 EA e3

Supplier's Site
Through Hole Resistors - CMF50768K00FNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50768K00FNEA-ND
Through Hole Resistors CMF50768K00FNEA-ND
768 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

768 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 768K 1% T-00 Ea E3 Vishay - 67P8240 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 768K 1% T-00 Ea E3 Vishay
67P8240
Cmf-50 768K 1% T-00 Ea E3 Vishay 67P8240
CMF-50 768K 1% T-00 EA e3

CMF-50 768K 1% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50768K00FNEA CMF50768K00FNEA-ND 67P8240
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 768K 1% T-00 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details