Vishay Intertechnology, Inc. RES 75 OHM 1/4W 0.1% AXIAL CMF5075R000BEEB

Description
RES 75ohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/4W 0.1% AXIAL - CMF5075R000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/4W 0.1% AXIAL
CMF5075R000BEEB
RES 75 OHM 1/4W 0.1% AXIAL CMF5075R000BEEB
RES 75ohm 1/4W 0.1% AXIAL

RES 75ohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF75QBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF75QBCT-ND
Through Hole Resistors CMF75QBCT-ND
75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF75QBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF75QBTR-ND
Through Hole Resistors CMF75QBTR-ND
75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5075R000BEEB CMF75QBCT-ND
Product Name RES 75 OHM 1/4W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details