Vishay Intertechnology, Inc. Through Hole Resistors CMF50750K00FKBF

Description
750 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
750 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50750K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50750K00FKBF-ND
Through Hole Resistors CMF50750K00FKBF-ND
750 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 750K OHM 1/4W 1% AXIAL - CMF50750K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/4W 1% AXIAL
CMF50750K00FKBF
RES 750K OHM 1/4W 1% AXIAL CMF50750K00FKBF
RES 750Kohm 1/4W 1% AXIAL

RES 750Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,750Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5592 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,750Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5592
Resistor,metal Film,750Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5592
Resistor,Metal Film,750KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,750KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50750K00FKBF-ND CMF50750K00FKBF 40C5592
Product Name Through Hole Resistors RES 750K OHM 1/4W 1% AXIAL Resistor,metal Film,750Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details