Vishay Intertechnology, Inc. RES 715 OHM 1/4W 1% AXIAL CMF50715R00FKR6

Description
RES 715ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/4W 1% AXIAL - CMF50715R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/4W 1% AXIAL
CMF50715R00FKR6
RES 715 OHM 1/4W 1% AXIAL CMF50715R00FKR6
RES 715ohm 1/4W 1% AXIAL

RES 715ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50715R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50715R00FKR6-ND
Through Hole Resistors CMF50715R00FKR6-ND
715 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50715R00FKR6 CMF50715R00FKR6-ND
Product Name RES 715 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details