Vishay Intertechnology, Inc. RES 6.98K OHM 1% 50PPM 1/4W CMF506K9800FHEB

Description
RES 6.98Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 6.98Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1% 50PPM 1/4W - CMF506K9800FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1% 50PPM 1/4W
CMF506K9800FHEB
RES 6.98K OHM 1% 50PPM 1/4W CMF506K9800FHEB
RES 6.98Kohm 1% 50PPM 1/4W

RES 6.98Kohm 1% 50PPM 1/4W

Supplier's Site
4W Resistor - 53-CMF506K9800FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 6.98K OHM 1/4W 1% AXIAL Product overview: CMF506K9800FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF506K9800FHEB can be used for catalog matching and distributor lookup.

RES 6.98K OHM 1/4W 1% AXIAL Product overview: CMF506K9800FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF506K9800FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF6.98KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.98KQFTR-ND
Through Hole Resistors CMF6.98KQFTR-ND
6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF6.98KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.98KQFCT-ND
Through Hole Resistors CMF6.98KQFCT-ND
6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number CMF506K9800FHEB 53-CMF506K9800FHEB CMF6.98KQFTR-ND
Product Name RES 6.98K OHM 1% 50PPM 1/4W 4W Resistor Through Hole Resistors
Resistance Range 6980 ohms 6980 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details