Vishay Intertechnology, Inc. RES 6.98K OHM 1/4W .1% AXIAL CMF506K9800BHBF

Description
RES 6.98Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/4W .1% AXIAL - CMF506K9800BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/4W .1% AXIAL
CMF506K9800BHBF
RES 6.98K OHM 1/4W .1% AXIAL CMF506K9800BHBF
RES 6.98Kohm 1/4W .1% AXIAL

RES 6.98Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF506K9800BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K9800BHBF-ND
Through Hole Resistors CMF506K9800BHBF-ND
6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF506K9800BHBF CMF506K9800BHBF-ND
Product Name RES 6.98K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers