Vishay Intertechnology, Inc. Through Hole Resistors CMF506K8100FKEA

Description
6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF506K8100FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K8100FKEA-ND
Through Hole Resistors CMF506K8100FKEA-ND
6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.81K OHM 1/4W 1% AXIAL - CMF506K8100FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/4W 1% AXIAL
CMF506K8100FKEA
RES 6.81K OHM 1/4W 1% AXIAL CMF506K8100FKEA
RES 6.81Kohm 1/4W 1% AXIAL

RES 6.81Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 6.81K 1% T-1 Ea E3 Vishay - 67P7949 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6.81K 1% T-1 Ea E3 Vishay
67P7949
Cmf-50 6.81K 1% T-1 Ea E3 Vishay 67P7949
CMF-50 6.81K 1% T-1 EA e3

CMF-50 6.81K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF506K8100FKEA-ND CMF506K8100FKEA 67P7949
Product Name Through Hole Resistors RES 6.81K OHM 1/4W 1% AXIAL Cmf-50 6.81K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details