Vishay Intertechnology, Inc. RES 6.81K OHM 1/4W 1% AXIAL CMF506K8100FHR6

Description
RES 6.81Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/4W 1% AXIAL - CMF506K8100FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/4W 1% AXIAL
CMF506K8100FHR6
RES 6.81K OHM 1/4W 1% AXIAL CMF506K8100FHR6
RES 6.81Kohm 1/4W 1% AXIAL

RES 6.81Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF506K8100FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K8100FHR6-ND
Through Hole Resistors CMF506K8100FHR6-ND
6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF506K8100FHR6 CMF506K8100FHR6-ND
Product Name RES 6.81K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details