Vishay Precision Group Through Hole Resistors CMF506K8100FHEB

Description
6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6.81KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.81KQFCT-ND
Through Hole Resistors CMF6.81KQFCT-ND
6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF6.81KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.81KQFTR-ND
Through Hole Resistors CMF6.81KQFTR-ND
6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.81K OHM 1% 50PPM 1/4W - CMF506K8100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1% 50PPM 1/4W
CMF506K8100FHEB
RES 6.81K OHM 1% 50PPM 1/4W CMF506K8100FHEB
RES 6.81Kohm 1% 50PPM 1/4W

RES 6.81Kohm 1% 50PPM 1/4W

Supplier's Site
4W Resistor - 53-CMF506K8100FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 6.81K OHM 1/4W 1% AXIAL Product overview: CMF506K8100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF506K8100FHEB can be used for catalog matching and distributor lookup.

RES 6.81K OHM 1/4W 1% AXIAL Product overview: CMF506K8100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF506K8100FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Film, 6.81 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8097 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 6.81 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8097
Resistor, Metal Film, 6.81 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8097
RESISTOR, METAL FILM, 6.81 KOHM, 250 MW, 1%, FULL REEL; Resistance:6.81kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 6.81 KOHM, 250 MW, 1%, FULL REEL; Resistance:6.81kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 6.81 Kohm, 250 Mw, 1%; Resistance Vishay - 67P7948 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.81 Kohm, 250 Mw, 1%; Resistance Vishay
67P7948
Metal Film Resistor, 6.81 Kohm, 250 Mw, 1%; Resistance Vishay 67P7948
METAL FILM RESISTOR, 6.81 KOHM, 250 MW, 1%; Resistance:6.81kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 6.81 KOHM, 250 MW, 1%; Resistance:6.81kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF6.81KQFCT-ND CMF506K8100FHEB 53-CMF506K8100FHEB 83R8097 67P7948
Product Name Through Hole Resistors RES 6.81K OHM 1% 50PPM 1/4W 4W Resistor Resistor, Metal Film, 6.81 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 6.81 Kohm, 250 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers