Vishay Intertechnology, Inc. RES 6.34K OHM 1/4W .25% AXIAL CMF506K3400CEBF

Description
RES 6.34Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 6.34Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/4W .25% AXIAL - CMF506K3400CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/4W .25% AXIAL
CMF506K3400CEBF
RES 6.34K OHM 1/4W .25% AXIAL CMF506K3400CEBF
RES 6.34Kohm 1/4W .25% AXIAL

RES 6.34Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF506K3400CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K3400CEBF-ND
Through Hole Resistors CMF506K3400CEBF-ND
6.34 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.34 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 6.34K .25% T-9 B14 Vishay - 67P7922 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6.34K .25% T-9 B14 Vishay
67P7922
Cmf-50 6.34K .25% T-9 B14 Vishay 67P7922
CMF-50 6.34K .25% T-9 B14

CMF-50 6.34K .25% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF506K3400CEBF CMF506K3400CEBF-ND 67P7922
Product Name RES 6.34K OHM 1/4W .25% AXIAL Through Hole Resistors Cmf-50 6.34K .25% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6340 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details