Vishay Intertechnology, Inc. RES 6.19K OHM 1/4W 1% AXIAL CMF506K1900FKEB

Description
RES 6.19Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/4W 1% AXIAL - CMF506K1900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/4W 1% AXIAL
CMF506K1900FKEB
RES 6.19K OHM 1/4W 1% AXIAL CMF506K1900FKEB
RES 6.19Kohm 1/4W 1% AXIAL

RES 6.19Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF506K1900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K1900FKEB-ND
Through Hole Resistors CMF506K1900FKEB-ND
6.19 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 6.19K 1% T-1 Eb E3 Vishay - 67P7913 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6.19K 1% T-1 Eb E3 Vishay
67P7913
Cmf-50 6.19K 1% T-1 Eb E3 Vishay 67P7913
CMF-50 6.19K 1% T-1 EB e3

CMF-50 6.19K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF506K1900FKEB CMF506K1900FKEB-ND 67P7913
Product Name RES 6.19K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 6.19K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details