Vishay Intertechnology, Inc. 4W Resistor CMF506K1900FHEB

Description
RES 6.19K OHM 1/4W 1% AXIAL Product overview: CMF506K1900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF506K1900FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 6.19K OHM 1/4W 1% AXIAL Product overview: CMF506K1900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF506K1900FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF506K1900FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 6.19K OHM 1/4W 1% AXIAL Product overview: CMF506K1900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF506K1900FHEB can be used for catalog matching and distributor lookup.

RES 6.19K OHM 1/4W 1% AXIAL Product overview: CMF506K1900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF506K1900FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF6.19KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.19KQFTR-ND
Through Hole Resistors CMF6.19KQFTR-ND
6.19 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF6.19KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.19KQFCT-ND
Through Hole Resistors CMF6.19KQFCT-ND
6.19 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.19K OHM 1/4W 1% AXIAL - CMF506K1900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/4W 1% AXIAL
CMF506K1900FHEB
RES 6.19K OHM 1/4W 1% AXIAL CMF506K1900FHEB
RES 6.19Kohm 1/4W 1% AXIAL

RES 6.19Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-CMF506K1900FHEB CMF6.19KQFTR-ND CMF506K1900FHEB
Product Name 4W Resistor Through Hole Resistors RES 6.19K OHM 1/4W 1% AXIAL
Resistance Range 6190 ohms 6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers