Vishay Intertechnology, Inc. RES 6.04K OHM 1/4W 1% AXIAL CMF506K0400FKEB

Description
RES 6.04Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/4W 1% AXIAL - CMF506K0400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/4W 1% AXIAL
CMF506K0400FKEB
RES 6.04K OHM 1/4W 1% AXIAL CMF506K0400FKEB
RES 6.04Kohm 1/4W 1% AXIAL

RES 6.04Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF506K0400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K0400FKEB-ND
Through Hole Resistors CMF506K0400FKEB-ND
6.04 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 6.04K 1% T-1 Eb E3 Vishay - 67P7903 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6.04K 1% T-1 Eb E3 Vishay
67P7903
Cmf-50 6.04K 1% T-1 Eb E3 Vishay 67P7903
CMF-50 6.04K 1% T-1 EB e3

CMF-50 6.04K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF506K0400FKEB CMF506K0400FKEB-ND 67P7903
Product Name RES 6.04K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 6.04K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details