Vishay Intertechnology, Inc. Through Hole Resistors CMF5069K800FKEA

Description
69.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
69.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5069K800FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5069K800FKEA-ND
Through Hole Resistors CMF5069K800FKEA-ND
69.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 69.8K OHM 1/4W 1% AXIAL - CMF5069K800FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/4W 1% AXIAL
CMF5069K800FKEA
RES 69.8K OHM 1/4W 1% AXIAL CMF5069K800FKEA
RES 69.8Kohm 1/4W 1% AXIAL

RES 69.8Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 69.8K 1% T-1 Ea E3 Vishay - 67P8108 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 69.8K 1% T-1 Ea E3 Vishay
67P8108
Cmf-50 69.8K 1% T-1 Ea E3 Vishay 67P8108
CMF-50 69.8K 1% T-1 EA e3

CMF-50 69.8K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5069K800FKEA-ND CMF5069K800FKEA 67P8108
Product Name Through Hole Resistors RES 69.8K OHM 1/4W 1% AXIAL Cmf-50 69.8K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details