Vishay Intertechnology, Inc. Metal Film Resistors - CMF5068R000GKR6

Description
Metal Film Resistors - Through Hole CMF-50 68 2% T-1 RE6
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 68 2% T-1 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5068R000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5068R000GKR6
Metal Film Resistors - CMF5068R000GKR6
Metal Film Resistors - Through Hole CMF-50 68 2% T-1 RE6

Metal Film Resistors - Through Hole CMF-50 68 2% T-1 RE6

Supplier's Site
Through Hole Resistors - CMF5068R000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5068R000GKR6-ND
Through Hole Resistors CMF5068R000GKR6-ND
68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 68 2% T-1 Re6 Vishay - 67P8071 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 68 2% T-1 Re6 Vishay
67P8071
Cmf-50 68 2% T-1 Re6 Vishay 67P8071
CMF-50 68 2% T-1 RE6

CMF-50 68 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5068R000GKR6 CMF5068R000GKR6-ND 67P8071
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 68 2% T-1 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details