Vishay Intertechnology, Inc. RES 68.1K OHM 1/4W 1% AXIAL CMF5068K100FKEK

Description
RES 68.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/4W 1% AXIAL - CMF5068K100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/4W 1% AXIAL
CMF5068K100FKEK
RES 68.1K OHM 1/4W 1% AXIAL CMF5068K100FKEK
RES 68.1Kohm 1/4W 1% AXIAL

RES 68.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5068K100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5068K100FKEK-ND
Through Hole Resistors CMF5068K100FKEK-ND
68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 68.1K 1% T-1 Ek E3 Vishay - 67P8063 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 68.1K 1% T-1 Ek E3 Vishay
67P8063
Cmf-50 68.1K 1% T-1 Ek E3 Vishay 67P8063
CMF-50 68.1K 1% T-1 EK e3

CMF-50 68.1K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5068K100FKEK CMF5068K100FKEK-ND 67P8063
Product Name RES 68.1K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 68.1K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers